Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wireless Charging IC Type | Receiver |
---|---|
Wireless Power Standard | WPC 1.2.3 Compliant |
Power Level | 15W |
Operating Temperature Range | 0°C to 85°C |
IC Package Type | WLCSP |
No. of Pins | 52Pins |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Function | Wireless Power Receiver |
Operating Temperature Max | 85°C |
Operating Temperature Min | 0°C |
RoHS Phthalates Compliant | Yes |
Where can I find additional details, specifications and documents for a P9221-RAHGI8?
Additional datasheets, footprints and schematics for P9221-RAHGI8 are listed on our Part Details page. You can also find images and similar parts to P9221-RAHGI8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P9221-RAHGI8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P9221-RAHGI8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P9221-RAHGI8 fall under?
The P9221-RAHGI8 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to P9221-RAHGI8 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P9221-RAHGI8 you can contact the distributor directly for product support, shipping queries etc.
Is the P9221-RAHGI8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P9221-RAHGI8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for P9221-RAHGI8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P9221-RAHGI8 often in real-time on the comparison pages.
What if I can't find stock of P9221-RAHGI8?
You can fill out our help required form which you can use to request a quote for P9221-RAHGI8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.