Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NC |
Contact Voltage AC Nom | 115V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 5A |
Switch Terminals | Solder |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Actuation Type | Dome |
Actuator / Cap Colour | White |
Behind Panel Depth | 14mm |
Colour | Black |
Contact Current @ Contact Voltage AC Max | 5A |
Contact Current @ Contact Voltage AC Min | 2.5A |
Contact Current AC Max | 5A |
Contact Current Rating | 5A |
External Diameter | 17.5mm |
External Length / Height | 19.35mm |
IP / NEMA Rating | IP64 |
IP Rating | IP64 IP68 |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Panel Cutout Diameter | 11.9mm |
Panel Cutout Width | 11.3mm |
Panel Cutout length | 11.9mm |
Single Flat Panel Cut-out Diameter | 11.9mm |
Push button switch, P9, white flush cap | RS |
SWITCH, SPNO, SPNC, WHITE | element14 |
Where can I find additional details, specifications and documents for a P9113129?
Additional datasheets, footprints and schematics for P9113129 are listed on our Part Details page. You can also find images and similar parts to P9113129 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P9113129 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P9113129 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P9113129 fall under?
The P9113129 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P9113129 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P9113129 you can contact the distributor directly for product support, shipping queries etc.
Is the P9113129 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P9113129 have stock available?
Authorised distributors including RS, element14, Farnell and Sager have stock available or on a lead time for P9113129.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P9113129 often in real-time on the comparison pages.
What if I can't find stock of P9113129?
You can fill out our help required form which you can use to request a quote for P9113129 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.