Prices starting from US$1.98
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$2.08 |
7,500
|
Buy Now | |
Farnell | US$2.32 |
13,508
|
Buy Now | |
element14 | US$2.49 |
12,060
|
Buy Now | |
Newark Electronics | US$2.38 |
11,949
|
Buy Now | |
Chip One Stop | US$2.31 |
3,955
|
Buy Now | |
RS | US$2.77 |
2,030
|
Buy Now | |
Avnet America | US$1.98 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
No. of Inputs | 2 |
---|---|
Output Current | - |
Propagation Delay | - |
No. of Pins | 8Pins |
Logic Case Style | SOIC |
Supply Voltage Min | 2V |
Supply Voltage Max | 15V |
Operating Temperature Min | -40°C |
IC, BUS BUFFER, 2 I/P, SOIC-8 | Farnell |
Ic, Bus Buffer, 2 I/P, Soic-8 | Newark Electronics |
P82B96 Series 15 V 400 kHz 0.9 mA Dual Bidirectional bus Buffer - SOIC-8 | Future Electronics |
P82B96TD,118, I/O Expanders | RS |
Bus Buffer 8-Pin SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a P82B96TD 118?
Additional datasheets, footprints and schematics for P82B96TD 118 are listed on our Part Details page. You can also find images and similar parts to P82B96TD 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P82B96TD 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P82B96TD 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P82B96TD 118 fall under?
The P82B96TD 118 is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to P82B96TD 118 when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P82B96TD 118 you can contact the distributor directly for product support, shipping queries etc.
Is the P82B96TD 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P82B96TD 118 have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Future Electronics and Chip One Stop have stock available or on a lead time for P82B96TD 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P82B96TD 118 often in real-time on the comparison pages.
What if I can't find stock of P82B96TD 118?
You can fill out our help required form which you can use to request a quote for P82B96TD 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.