P82B96PW . Logic by Texas Instruments

BIDIRECTIONAL BUS BUFFER DUAL TSSOP-8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Digi-Key Electronics Digi-Key Electronics
No stock
Buy Now
Logo for Texas Instruments Texas Instruments
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Logic Family / Base Number -
Logic Device Type Bidirectional Buffer
Logic Case Style TSSOP
No. of Pins 8Pins
Supply Voltage Min 2V
Supply Voltage Max 15V
Logic IC Family -
Logic IC Base Number -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

2-bit bidirectional 2- to 15-V 400-kHz I2C/SMBus buffer/cable extender | Texas Instruments
BIDIRECTIONAL BUS BUFFER, DUAL, TSSOP-8 | Newark Electronics
IC REDRIVER I2C 1CH 8TSSOP | Digi-Key Electronics

Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a P82B96PW .?

Additional datasheets, footprints and schematics for P82B96PW . are listed on our Part Details page. You can also find images and similar parts to P82B96PW . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P82B96PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P82B96PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P82B96PW . fall under?

The P82B96PW . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to P82B96PW . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P82B96PW . you can contact the distributor directly for product support, shipping queries etc.

Is the P82B96PW . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P82B96PW . have stock available?

Authorised distributors including Digi-Key Electronics, Texas Instruments and Arrow Electronics have stock available or on a lead time for P82B96PW ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P82B96PW . often in real-time on the comparison pages.

What if I can't find stock of P82B96PW .?

You can fill out our help required form which you can use to request a quote for P82B96PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay