Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Logic Device Type | Buffer |
Logic Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 15V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2-bit bidirectional 2- to 15-V 400-kHz I2C/SMBus buffer/cable extender | Texas Instruments |
Buffers & Line Drivers, P82B96DR | RS |
Buffer, Bidirectional, 270Ns, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a P82B96DR .?
Additional datasheets, footprints and schematics for P82B96DR . are listed on our Part Details page. You can also find images and similar parts to P82B96DR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P82B96DR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P82B96DR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P82B96DR . fall under?
The P82B96DR . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to P82B96DR . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P82B96DR . you can contact the distributor directly for product support, shipping queries etc.
Is the P82B96DR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P82B96DR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for P82B96DR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P82B96DR . often in real-time on the comparison pages.
What if I can't find stock of P82B96DR .?
You can fill out our help required form which you can use to request a quote for P82B96DR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.