Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IC Interface Type | I2C, SMBus |
---|---|
Interface Applications | Interface Between I2C-Buses Operating at Different Logic Levels, I2C-Bus and SMBus Standard |
Supply Voltage Min | 2V |
Supply Voltage Max | 15V |
RoHS Compliant | Yes |
IC, BUS BUFFER, DUAL, 8TSSOP | Farnell |
Bi-Directional Bus Buffer, 15V Tssop8, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a P82B96DP,118?
Additional datasheets, footprints and schematics for P82B96DP,118 are listed on our Part Details page. You can also find images and similar parts to P82B96DP,118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P82B96DP,118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P82B96DP,118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P82B96DP,118 fall under?
The P82B96DP,118 is listed under Semiconductors - ICs > Drivers & Interfaces > Specialized Interfaces.
Can I view similar or alternative parts?
You can view similar parts to P82B96DP,118 when available in the Specialized Interfaces range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P82B96DP,118 you can contact the distributor directly for product support, shipping queries etc.
Is the P82B96DP,118 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P82B96DP,118 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for P82B96DP,118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P82B96DP,118 often in real-time on the comparison pages.
What if I can't find stock of P82B96DP,118?
You can fill out our help required form which you can use to request a quote for P82B96DP,118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.