P82B715DR . Part Information
Details for P82B715DR . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.8400 |
10 | 1.3800 |
50 | 1.2800 |
100 | 1.1800 |
250 | 1.1000 |
Stock Information
Details
Part Specifications
IC Interface Type | I2C |
Interface Applications | HDMI DDC Industrial Communications Long I2C Communications |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 12V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Alternative Part Descriptions
- I2C BUS EXTENDER, 12V, SOIC-8; IC Interface Type:I2C; Interface Applications:HDMI DDC, Industrial Communications, Long I2C Communications; Supply Voltage Min:4.5V; Supply Voltage Max:12V; Interface Case Style:SOIC; No. of Pins:8Pins;RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a P82B715DR .?
Additional datasheets, footprints and schematics for P82B715DR . are listed in our Part Details tab. You can also find the P82B715DR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P82B715DR . in the Pricing & Inventory tab next to part details. You can view P82B715DR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P82B715DR . fall under?
The P82B715DR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to P82B715DR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P82B715DR . you can contact the distributor directly for product support, shipping queries etc.
Is the P82B715DR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for P82B715DR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for P82B715DR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P82B715DR . often in real-time on the comparison pages.
What if I can't find stock of P82B715DR .?
You can fill out our help required form which you can use to request a quote for P82B715DR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.