Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.13
|
670
in stock
|
Buy Now | |
Newark Electronics
from US$3.89
|
2,917
in stock
|
Buy Now | |
element14
from US$2.30
|
2,917
in stock
|
Buy Now | |
Farnell
from US$2.72
|
2,917
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.32
|
16
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,600
in stock
|
Buy Now | |
Rutronik
from US$2.20
|
-
|
Buy Now | |
Future Electronics
from US$2.15
|
-
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
Symmetry Electronics
from US$3.00
|
-
|
Buy Now | |
TTI Europe
from US$2.19
|
-
|
Buy Now | |
Richardson RFPD
from US$1.76
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Antenna Type | Embedded |
---|---|
Frequency Min | 1.7GHz |
Frequency Max | 2.7GHz |
Antenna Mounting | SMD |
Gain | 3.4dBi |
VSWR | 2.5 |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
RoHS Compliant | Yes |
Embedded Antenna, 1.7-2.7Ghz, 3.4Dbi | Newark Electronics |
EMBEDDED ANTENNA, 1.7-2.7GHZ, 3.4DBI | element14 |
Universal Broadband FR4 Embedded LTE / L | RS |
Antenna | Transfer Multisort Elektronik |
Dipole Antenna Linear 960MHz/2200MHz/2700MHz 2.6dBi/4.4dBi/3.4dBi Surface Mount T/R | Avnet Abacus |
Octaband LTE Ant. High Qty | Rutronik |
2.7 GHz 3.6 dBi SMT LTE / LPWA Universal Broadband FR4 Embedded Antenna | Future Electronics |
Standard 8-Band LTE Low Profile Cellular (35x9x3mm) - Antenna | Symmetry Electronics |
LTE / LPWA ANTENNA | TTI Europe |
Where can I find additional details, specifications and documents for a P822601?
Additional datasheets, footprints and schematics for P822601 are listed on our Part Details page. You can also find images and similar parts to P822601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P822601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P822601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P822601 fall under?
The P822601 is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to P822601 when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P822601 you can contact the distributor directly for product support, shipping queries etc.
Is the P822601 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P822601 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for P822601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P822601 often in real-time on the comparison pages.
What if I can't find stock of P822601?
You can fill out our help required form which you can use to request a quote for P822601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.