Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 7.02 V |
Breakdown VoltageVBR Min(V) | 7.79 V |
BreakdownVoltageVBR Max (V) | 8.61 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 200 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 12.1 V |
Status: | Unknown |
---|---|
Series: | P6KE8 Series |
RoHS: | Unknown |
Product Range | P6KE8 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 7.02V |
Clamping Voltage Vc Max | 12.1V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.79V |
Breakdown Voltage Max | 8.61V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.56mm |
Breakdown Voltage | 8.2V |
Breakdown Voltage Range | 7.79V to 8.61V |
Breakover Voltage Min | 7.79V |
Diode Type | Bidirectional TVS |
External Length / Height | 7.62mm |
Leakage Current | 200µA |
Operating Temperature Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Peak Pulse Current Ippm | 50A |
Power Dissipation Pd | 5W |
Reverse Leakage Current Max | 200µA |
Stand-off Voltage | 7.02V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 7.02V |
Clamping Voltage Vc Max | 12.1V |
Diode Case Style | DO-15 (DO-204AC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.79V |
Breakdown Voltage Max | 8.61V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, 600W, 7.02V, Bidir, Do-204Ac | Newark Electronics |
TVS DIODE, 600W, 7.02V, BIDIR, DO-204AC | element14 |
Diode TVS Single Bi-Dir 7.02V 600W 2-Pin DO-15 T/R | Future Electronics |
Diode TVS Single Bi-Directional 7.02V 600W 2-Pin DO-15 | Avnet America |
Where can I find additional details, specifications and documents for a P6KE8V2CA?
Additional datasheets, footprints and schematics for P6KE8V2CA are listed on our Part Details page. You can also find images and similar parts to P6KE8V2CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE8V2CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE8V2CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE8V2CA fall under?
The P6KE8V2CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to P6KE8V2CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE8V2CA you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE8V2CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for P6KE8V2CA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for P6KE8V2CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE8V2CA often in real-time on the comparison pages.
What if I can't find stock of P6KE8V2CA?
You can fill out our help required form which you can use to request a quote for P6KE8V2CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.