Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
2,840
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
15,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
6,650
in stock
|
Buy Now | |
element14
from US$0.13
|
4,720
in stock
|
Buy Now | |
Farnell
from US$0.13
|
4,720
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
3,980
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
3,925
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
758
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
129
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 58.1 V |
Breakdown VoltageVBR Min(V) | 64.6 V |
BreakdownVoltageVBR Max (V) | 71.4 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 92 V |
Status: | Unknown |
---|---|
Series: | P6KE6 Series |
RoHS: | Unknown |
Product Range | P6KE6 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 58.1V |
Clamping Voltage Vc Max | 92V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 64.6V |
Breakdown Voltage Max | 71.4V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.56mm |
Breakdown Voltage | 68V |
Breakdown Voltage Range | 64.6V to 71.4V |
Breakover Voltage Min | 64.6V |
Diode Type | Unidirectional TVS |
External Length / Height | 7.62mm |
Peak Pulse Current Ippm | 6.5A |
Power Dissipation Pd | 5W |
Reverse Leakage Current Max | 5µA |
Stand-off Voltage | 58.1V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Status: | Unknown |
---|---|
Series: | P6KE6 Series |
RoHS: | Unknown |
Product Range | P6KE6 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5.8V |
Clamping Voltage Vc Max | 10.5V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.45V |
Breakdown Voltage Max | 7.14V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
Breakdown Voltage | 6.45V |
Breakdown Voltage Range | 6.45V to 7.14V |
Diode Type | Unidirectional TVS |
Operating Temperature Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Peak Pulse Current Ippm | 58.1A |
Power Dissipation Pd | 5W |
Stand-off Voltage | 5.8V |
Termination Type | Axial Leaded |
DIODE, TVS | element14 |
Tvs Diode, 800W, 58.1V, Unidir, Do-15 | Newark Electronics |
Littelfuse TVS Diode, Uni-Directional, 58.1V, 6.6A, DO-204AC | Distrelec |
TVS DIODE AXIAL LEAD - P6KE6.8A T/R | RS |
Diode, TVS, For Data/Comm, Industrial Equip, 58.1A, Thru-Hole, Solder Term | Littelfuse P6KE6.8A | RS Americas |
600W 68VBR 5% UNI DO204AC | TTI Europe |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 58.1V |
Clamping Voltage Vc Max | 92V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | P6KE6 Series |
RoHS: | Unknown |
Product Range | P6KE6 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 58.1V |
Clamping Voltage Vc Max | 92V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 64.6V |
Breakdown Voltage Max | 71.4V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.56mm |
Breakdown Voltage | 68V |
Breakdown Voltage Range | 64.6V to 71.4V |
Breakover Voltage Min | 64.6V |
Capacitance Cd @ Vr Typ | 625pF |
Clamping Voltage @ 8/20µs Max | 121V |
Diode Type | Unidirectional TVS |
External Length / Height | 7.62mm |
Full Power Rating Temperature | 75°C |
Peak Pulse Current Ippm | 6.5A |
Power Dissipation Pd | 5W |
Power Dissipation Ptot Max | 5W |
Power Rating | 600W |
Reverse Leakage Current Max | 5µA |
Stand-off Voltage | 58.1V |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
P6KE Series 600 W 92 V Transil Transient Voltage Surge Suppressor - DO-15 | Future Electronics |
Transil transient voltage surge suppressor | Avnet Asia |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 58.1V |
Clamping Voltage Vc Max | 92V |
Diode Case Style | DO-15 (DO-204AC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 64.6V |
Breakdown Voltage Max | 71.4V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TVS Diode Unip 600W 5,8V DO15 | Schukat Electronic |
Diode TVS Single Uni-Directional 58.1V 600W 2-Pin DO-15 | Avnet America |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5.8V |
Clamping Voltage Vc Max | 10.5V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a P6KE68A?
Additional datasheets, footprints and schematics for P6KE68A are listed on our Part Details page. You can also find images and similar parts to P6KE68A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE68A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE68A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE68A fall under?
The P6KE68A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to P6KE68A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE68A you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE68A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for P6KE68A have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, element14, Farnell and CoreStaff have stock available or on a lead time for P6KE68A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE68A often in real-time on the comparison pages.
What if I can't find stock of P6KE68A?
You can fill out our help required form which you can use to request a quote for P6KE68A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.