Prices starting from US$0.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.39 |
400
|
Buy Now | |
Transfer Multisort Elektronik | US$0.08 |
5,225
|
Buy Now | |
Farnell | US$0.13 |
4,000
|
Buy Now | |
Distrelec | US$0.24 |
3,956
|
Buy Now | |
Newark Electronics | US$0.15 |
3,543
|
Buy Now | |
element14 | US$0.12 |
3,543
|
Buy Now | |
Future Electronics | US$0.11 |
-
|
Buy Now | |
Avnet America | US$0.30 |
-
|
Buy Now | |
RS Americas | US$0.16 |
-
|
Buy Now | |
TTI Europe | US$0.12 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 47.8 V |
Breakdown VoltageVBR Min(V) | 53.2 V |
BreakdownVoltageVBR Max (V) | 58.8 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 77 V |
Status: | Unknown |
---|---|
Series: | P6KE5 Series |
RoHS: | Unknown |
Product Range | P6KE5 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 47.8V |
Clamping Voltage Vc Max | 77V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 53.2V |
Breakdown Voltage Max | 58.8V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage Range | 53.2V to 58.8V |
Peak Pulse Current Ippm | 7.8A |
Power Dissipation Pd | 600W |
Diode TVS Single Uni-Dir 47.8V 600W 2-Pin DO-15 T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 47.8V |
Clamping Voltage Vc Max | 77V |
Diode Case Style | DO-15 (DO-204AC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 53.2V |
Breakdown Voltage Max | 58.8V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Transient voltage suppressor IC,P6KE56A | RS |
Diode TVS Single Uni-Directional 47.8V 600W 2-Pin DO-15 | EBV Elektronik |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 47.8V |
Breakdown Voltage Min | 53.2V |
Breakdown Voltage Max | 58.8V |
Clamping Voltage Vc Max | 77V |
Peak Pulse Current Ippm | 7.8A |
RoHS Compliant | Yes |
RoHS Compliant | YES |
---|
Littelfuse TVS Diode, Uni-Directional, 47.8V, 7.9A, DO-204AC | Distrelec |
Tvs Diode, Unidir, 47.8V, Do-15 | Newark Electronics |
TVS DIODE, UNIDIR, 47.8V, DO-15 | element14 |
600W axial leads TVS diode | Future Electronics |
600W Axial Leaded Transient Voltage Suppression (TVS) Diode | Littelfuse P6KE56A | RS Americas |
600W 56VBR 5% UNI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a P6KE56A?
Additional datasheets, footprints and schematics for P6KE56A are listed on our Part Details page. You can also find images and similar parts to P6KE56A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE56A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE56A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE56A fall under?
The P6KE56A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to P6KE56A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE56A you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE56A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for P6KE56A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, Distrelec, Newark Electronics and element14 have stock available or on a lead time for P6KE56A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE56A often in real-time on the comparison pages.
What if I can't find stock of P6KE56A?
You can fill out our help required form which you can use to request a quote for P6KE56A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.