Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
510
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
94,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
94,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
48,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
21,600
in stock
|
Buy Now | |
element14
from US$0.25
|
8,696
in stock
|
Buy Now | |
Farnell
from US$0.45
|
8,696
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
3,980
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
3,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
3,765
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
1,657
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
1,178
in stock
|
Buy Now | |
Avnet Silica
-
|
96,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 28.2 V |
Breakdown VoltageVBR Min(V) | 31.4 V |
BreakdownVoltageVBR Max (V) | 34.7 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 45.7 V |
Status: | Active |
---|---|
Series: | P6KE |
RoHS: | Compliant |
Peak pulse power: 600 W (10/1000 μs ) |
Stand-off voltage range 6.8 to 440 V |
Unidirectional and bidirectional types |
Low clamping factor |
Fast response time |
UL recognized |
Complies with the following standards IEC 61000-4-2 level 415 kV (air discharge)8 kV (contact discharge) MIL STD 883G, method 3015-7 Class 3HBM (human body model) |
IEC 61000-4-2 level 415 kV (air discharge)8 kV (contact discharge) |
15 kV (air discharge) |
8 kV (contact discharge) |
MIL STD 883G, method 3015-7 Class 3HBM (human body model) |
HBM (human body model) |
Product Specifications |
---|
DS0681 Transilâ„¢, transient voltage surge suppressor (TVS) |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Aid Protection Rohs Compliant: Yes |Stmicroelectronics P6KE33CA. | Newark Electronics |
Diode TVS Single Bi-Dir 28V 600W 2-Pin DO-15 T/R | Avnet America |
Diode: TVS | Transfer Multisort Elektronik |
TVS Diode Bidirectional 600W 33V DO-15 | RS |
Status: | Unknown |
---|---|
Series: | P6KE3 Series |
RoHS: | Unknown |
Product Range | P6KE3 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28.2V |
Clamping Voltage Vc Max | 45.7V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.4V |
Breakdown Voltage Max | 34.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.56mm |
Breakdown Voltage | 33V |
Breakdown Voltage Range | 31.4V to 34.7V |
Breakover Voltage Min | 31.4V |
Device Marking | P6KE33CA |
Diode Type | Bidirectional TVS |
External Length / Height | 7.62mm |
Leakage Current | 5µA |
Operating Temperature Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Peak Pulse Current Ippm | 13.2A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 5µA |
Stand-off Voltage | 28.2V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | P6KE3 Series |
RoHS: | Unknown |
Product Range | P6KE3 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28.2V |
Clamping Voltage Vc Max | 45.7V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.4V |
Breakdown Voltage Max | 34.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 34.7V |
Breakdown Voltage Range | 31.4V to 34.7V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 13.8A |
Power Dissipation Pd | 5W |
Stand-off Voltage | 28.2V |
Termination Type | Axial Leaded |
Status: | Unknown |
---|---|
Series: | P6KE series |
RoHS: | Unknown |
Product Range | P6KE series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28.2V |
Clamping Voltage Vc Max | 45.7V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.4V |
Breakdown Voltage Max | 34.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
P6KE Series 45.7 V 0.6 kW Through Hole Bi-Directional TVS Diode - DO-204AC | Future Electronics |
TVS-DIODE BI 0,6KW 33V DO15 | Rutronik |
TVS Diode, P6KE Series, 45.7V Clamping Max, 1 Channel, 13.3A, DO-204AC | Littelfuse P6KE33CA | RS Americas |
600W 33VBR 5% BI DO204AC | TTI Europe |
Status: | Unknown |
---|---|
Series: | P6KE series |
RoHS: | Unknown |
Product Range | P6KE series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28.2V |
Clamping Voltage Vc Max | 45.7V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.4V |
Breakdown Voltage Max | 34.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TVS Diode Bip 600W 28,2V DO15 | Schukat Electronic |
TVS DIODE, 600W, 28.2V, BIDIR, DO-204AC | element14 |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28.2V |
Clamping Voltage Vc Max | 45.7V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a P6KE33CA?
Additional datasheets, footprints and schematics for P6KE33CA are listed on our Part Details page. You can also find images and similar parts to P6KE33CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE33CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE33CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE33CA fall under?
The P6KE33CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to P6KE33CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE33CA you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE33CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for P6KE33CA have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Schukat Electronic and element14 have stock available or on a lead time for P6KE33CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE33CA often in real-time on the comparison pages.
What if I can't find stock of P6KE33CA?
You can fill out our help required form which you can use to request a quote for P6KE33CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.