Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
4,025
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
20,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
13,300
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
12,000
in stock
|
Buy Now | |
Farnell
from US$370.99
|
6,626
in stock
|
Buy Now | |
element14
from US$0.13
|
4,160
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
3,886
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
3,789
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
3,725
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,845
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,442
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 28.2 V |
Breakdown VoltageVBR Min(V) | 31.4 V |
BreakdownVoltageVBR Max (V) | 34.7 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 45.7 V |
Status: | Unknown |
---|---|
Series: | P6KE3 Series |
RoHS: | Unknown |
Product Range | P6KE3 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 28.2V |
Clamping Voltage Vc Max | 45.7V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.4V |
Breakdown Voltage Max | 34.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.56mm |
Breakdown Voltage | 33V |
Breakdown Voltage Range | 31.4V to 34.7V |
Breakover Voltage Min | 31.4V |
Device Marking | P6KE33A |
Diode Type | Unidirectional TVS |
External Length / Height | 7.62mm |
Peak Pulse Current Ippm | 13.2A |
Power Dissipation Pd | 5W |
Reverse Leakage Current Max | 5µA |
Stand-off Voltage | 28.2V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 28.2V |
Clamping Voltage Vc Max | 45.7V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.4V |
Breakdown Voltage Max | 34.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 28.2V |
Clamping Voltage Vc Max | 45.7V |
Diode Case Style | DO-15 (DO-204AC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.4V |
Breakdown Voltage Max | 34.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
600W 33VBR 5% UNI DO204AC | TTI Europe |
P6KE Series 45.7 V 600 W Through Hole Uni-Directional TVS Diode - DO-204AC | Future Electronics |
TVS DIODE, 600W, 28.2V, UNIDIR, DO-204AC | element14 |
Tvs Diode, 600W, 33V, Do-15 | Newark Electronics |
Diode: TVS | Transfer Multisort Elektronik |
600W Axial Leaded Transient Voltage Suppression (TVS) Diode | Littelfuse P6KE33A | RS Americas |
Status: | Unknown |
---|---|
Series: | P6KE3 Series |
RoHS: | Unknown |
Product Range | P6KE3 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 28.2V |
Clamping Voltage Vc Max | 45.7V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.4V |
Breakdown Voltage Max | 34.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.56mm |
Breakdown Voltage | 33V |
Breakdown Voltage Range | 31.4V to 34.7V |
Breakover Voltage Min | 31.4V |
Capacitance Cd @ Vr Typ | 1000pF |
Clamping Voltage @ 8/20µs Max | 59V |
Diode Type | Unidirectional TVS |
External Length / Height | 7.62mm |
Full Power Rating Temperature | 75°C |
Peak Pulse Current Ippm | 13.2A |
Power Dissipation Pd | 5W |
Power Dissipation Ptot Max | 5W |
Power Rating | 600W |
Reverse Leakage Current Max | 5µA |
Stand-off Voltage | 28.2V |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 28.2V |
Clamping Voltage Vc Max | 45.7V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a P6KE33A?
Additional datasheets, footprints and schematics for P6KE33A are listed on our Part Details page. You can also find images and similar parts to P6KE33A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE33A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE33A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE33A fall under?
The P6KE33A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to P6KE33A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE33A you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE33A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for P6KE33A have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Future Electronics, Farnell and element14 have stock available or on a lead time for P6KE33A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE33A often in real-time on the comparison pages.
What if I can't find stock of P6KE33A?
You can fill out our help required form which you can use to request a quote for P6KE33A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.