Prices starting from US$0.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.36 |
1,043
|
Buy Now | |
Schukat Electronic | US$0.09 |
11,650
|
Buy Now | |
Future Electronics | US$0.08 |
9,000
|
Buy Now | |
Farnell | US$0.15 |
5,218
|
Buy Now | |
Transfer Multisort Elektronik | US$0.08 |
4,670
|
Buy Now | |
RS Americas | US$0.27 |
4,000
|
Buy Now | |
TTI Europe | US$0.11 |
4,000
|
Buy Now | |
element14 | US$0.15 |
3,990
|
Buy Now | |
CoreStaff | US$0.13 |
3,943
|
Buy Now | |
Newark Electronics | US$0.19 |
3,921
|
Buy Now | |
Distrelec | US$0.26 |
3,195
|
Buy Now | |
Chip One Stop | US$0.11 |
4
|
Buy Now | |
Avnet America | US$0.19 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Peak pulse power: 600 W (10/1000 μs ) |
Stand-off voltage range 6.8 to 440 V |
Unidirectional and bidirectional types |
Low clamping factor |
Fast response time |
UL recognized |
Complies with the following standards IEC 61000-4-2 level 415 kV (air discharge)8 kV (contact discharge) MIL STD 883G, method 3015-7 Class 3HBM (human body model) |
IEC 61000-4-2 level 415 kV (air discharge)8 kV (contact discharge) |
15 kV (air discharge) |
8 kV (contact discharge) |
MIL STD 883G, method 3015-7 Class 3HBM (human body model) |
HBM (human body model) |
Product Specifications |
---|
DS0681 Transilâ„¢, transient voltage surge suppressor (TVS) |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
P6KE Series 600 W 30 V Uni Directional Transient Voltage Suppressor - DO-15 | Future Electronics |
Unidirectional 600W TVS diode,P6KE30A | RS |
Diode TVS Single Uni-Dir 26V 600W 2-Pin DO-15 T/R | Avnet America |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 25.6 V |
Breakdown VoltageVBR Min(V) | 28.5 V |
BreakdownVoltageVBR Max (V) | 31.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 41.4 V |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 25.6V |
Clamping Voltage Vc Max | 41.4V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.5V |
Breakdown Voltage Max | 31.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | P6KE3 Series |
RoHS: | Unknown |
Product Range | P6KE3 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 25.6V |
Clamping Voltage Vc Max | 41.4V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.5V |
Breakdown Voltage Max | 31.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Peak Pulse Current Ippm | 14.5A |
Power Dissipation Pd | 600W |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 25.6V |
Clamping Voltage Vc Max | 41.4V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.5V |
Breakdown Voltage Max | 31.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
TVS DIODE, 600W, 25.6V, UNIDIR, DO-204AC | Farnell |
600W Axial Leaded Transient Voltage Suppression (TVS) Diode | Littelfuse P6KE30A | RS Americas |
600W 30VBR 5% UNI DO204AC | TTI Europe |
Tvs Diode, 600W, 30V, Do-15 | Newark Electronics |
Littelfuse TVS Diode, Uni-Directional, 25.6V, 14.7A, DO-204AC | Distrelec |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 25.6V |
Clamping Voltage Vc Max | 41.4V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a P6KE30A?
Additional datasheets, footprints and schematics for P6KE30A are listed on our Part Details page. You can also find images and similar parts to P6KE30A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE30A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE30A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE30A fall under?
The P6KE30A is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to P6KE30A when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE30A you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE30A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for P6KE30A have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for P6KE30A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE30A often in real-time on the comparison pages.
What if I can't find stock of P6KE30A?
You can fill out our help required form which you can use to request a quote for P6KE30A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.