Status: | Active |
---|---|
Series: | P6KE |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
9,450
in stock
|
Buy Now | |
element14
from US$0.18
|
9,450
in stock
|
Buy Now | |
Farnell
from US$0.16
|
9,450
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak pulse power: 600 W (10/1000 μs ) |
Stand-off voltage range 6.8 to 440 V |
Unidirectional and bidirectional types |
Low clamping factor |
Fast response time |
UL recognized |
Complies with the following standards IEC 61000-4-2 level 415 kV (air discharge)8 kV (contact discharge) MIL STD 883G, method 3015-7 Class 3HBM (human body model) |
IEC 61000-4-2 level 415 kV (air discharge)8 kV (contact discharge) |
15 kV (air discharge) |
8 kV (contact discharge) |
MIL STD 883G, method 3015-7 Class 3HBM (human body model) |
HBM (human body model) |
Product Specifications |
---|
DS0681 Transilâ„¢, transient voltage surge suppressor (TVS) |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Transil 600W 250V Unidirectional Do-15 | Newark Electronics |
TRANSIL 600W 250V UNIDIR DO-15 | element14 |
P6KE Series 600 W 250 V Uni Directional TVS Diode - DO-15 | Future Electronics |
Diode TVS Single Uni-Dir 213V 600W 2-Pin DO-15 T/R | Avnet Silica |
P6KE250ARL,TVS Diode 600 W 250V DO-15 | RS |
Where can I find additional details, specifications and documents for a P6KE250ARL?
Additional datasheets, footprints and schematics for P6KE250ARL are listed on our Part Details page. You can also find images and similar parts to P6KE250ARL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE250ARL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE250ARL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE250ARL fall under?
The P6KE250ARL is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to P6KE250ARL when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE250ARL you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE250ARL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for P6KE250ARL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for P6KE250ARL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE250ARL often in real-time on the comparison pages.
What if I can't find stock of P6KE250ARL?
You can fill out our help required form which you can use to request a quote for P6KE250ARL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.