Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
-
|
Buy Now |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 200V |
Breakdown Voltage Min | 190V |
Breakdown Voltage Max | 210V |
Clamping Voltage Vc Max | 274V |
Peak Pulse Current Ippm | 2.2A |
MSL | - |
P6KE200 Series 190 V 600 W Through Hole Uni-Directional TVS Diode - DO-204AC | Future Electronics |
Where can I find additional details, specifications and documents for a P6KE200A-TP?
Additional datasheets, footprints and schematics for P6KE200A-TP are listed on our Part Details page. You can also find images and similar parts to P6KE200A-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE200A-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE200A-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE200A-TP fall under?
The P6KE200A-TP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P6KE200A-TP when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE200A-TP you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE200A-TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6KE200A-TP have stock available?
Authorised distributors including Future Electronics have stock available or on a lead time for P6KE200A-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE200A-TP often in real-time on the comparison pages.
What if I can't find stock of P6KE200A-TP?
You can fill out our help required form which you can use to request a quote for P6KE200A-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.