Status: | Active |
---|---|
Series: | P6KE |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
22,510
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
28,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
13,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
8,989
in stock
|
Buy Now | |
element14
from US$0.15
|
8,989
in stock
|
Buy Now | |
Farnell
from US$0.15
|
8,989
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
7,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
5,800
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
3,725
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
1,708
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,510
in stock
|
Buy Now | |
Conrad
from US$0.20
|
690
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
30
in stock
|
Buy Now | |
EBV Elektronik
-
|
13,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now |
Peak pulse power: 600 W (10/1000 μs ) |
Stand-off voltage range 6.8 to 440 V |
Unidirectional and bidirectional types |
Low clamping factor |
Fast response time |
UL recognized |
Complies with the following standards IEC 61000-4-2 level 415 kV (air discharge)8 kV (contact discharge) MIL STD 883G, method 3015-7 Class 3HBM (human body model) |
IEC 61000-4-2 level 415 kV (air discharge)8 kV (contact discharge) |
15 kV (air discharge) |
8 kV (contact discharge) |
MIL STD 883G, method 3015-7 Class 3HBM (human body model) |
HBM (human body model) |
Product Specifications |
---|
DS0681 Transilâ„¢, transient voltage surge suppressor (TVS) |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
TVS Diode Bidirectional 600W 18V DO-15 | RS |
Diode TVS Single Bi-Dir 15V 600W 2-Pin DO-15 T/R | EBV Elektronik |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 15.3 V |
Breakdown VoltageVBR Min(V) | 17.1 V |
BreakdownVoltageVBR Max (V) | 18.9 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 25.2 V |
Status: | Unknown |
---|---|
Series: | P6KE1 Series |
RoHS: | Unknown |
Product Range | P6KE1 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15.3V |
Clamping Voltage Vc Max | 25.2V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.1V |
Breakdown Voltage Max | 18.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.56mm |
Breakdown Voltage | 18V |
Breakdown Voltage Range | 17.1V to 18.9V |
Breakover Voltage Min | 17.1V |
Device Marking | P6KE18CA |
Diode Type | Bidirectional TVS |
External Length / Height | 7.62mm |
Leakage Current | 5µA |
Operating Temperature Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Peak Pulse Current Ippm | 24A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 5µA |
Stand-off Voltage | 15.3V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15.3V |
Clamping Voltage Vc Max | 25.2V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.1V |
Breakdown Voltage Max | 18.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | P6KE1 Series |
RoHS: | Unknown |
Product Range | P6KE1 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15.3V |
Clamping Voltage Vc Max | 25.2V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.1V |
Breakdown Voltage Max | 18.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 17.1V to 18.9V |
Peak Pulse Current Ippm | 24.2A |
Power Dissipation Pd | 5W |
600W 18VBR 5% BI DO204AC | TTI Europe |
Transient Voltage Suppressor, Tvs, P6Ke Series, Bidirectional, 15.3 V, Do-204Ac, 2, 17.1 V Rohs Compliant: Yes |Littelfuse P6KE18CA | Newark Electronics |
DIODE, TVS, 18V, 600W, 5%, BI, DO-15 | element14 |
TVS-DIODE BI 0,6KW 18V DO15 | Rutronik |
Littelfuse TVS Diode, Bi-Directional, 15.3V, 24.2A, DO-204AC | Distrelec |
Diode, TVS, For Data/Comm, Industrial Equip, 24.2A, Thru-Hole, Solder Term | Littelfuse P6KE18CA | RS Americas |
P6KE Series 25.2 V 0.6 kW Through Hole Bi-Directional TVS Diode - DO-204AC | Future Electronics |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15.3V |
Clamping Voltage Vc Max | 25.2V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a P6KE18CA?
Additional datasheets, footprints and schematics for P6KE18CA are listed on our Part Details page. You can also find images and similar parts to P6KE18CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE18CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE18CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE18CA fall under?
The P6KE18CA is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to P6KE18CA when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE18CA you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE18CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for P6KE18CA have stock available?
Authorised distributors including TTI Europe, RS, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for P6KE18CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE18CA often in real-time on the comparison pages.
What if I can't find stock of P6KE18CA?
You can fill out our help required form which you can use to request a quote for P6KE18CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.