Prices starting from US$0.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.15 |
30,226
|
Buy Now | |
element14 | US$0.15 |
30,226
|
Buy Now | |
Future Electronics | US$0.11 |
8,000
|
Buy Now | |
Distrelec | US$0.15 |
3,750
|
Buy Now | |
Transfer Multisort Elektronik | US$0.08 |
3,385
|
Buy Now | |
Newark Electronics | US$0.12 |
-
|
Buy Now | |
Avnet America | US$0.11 |
-
|
Buy Now | |
TTI Europe | US$0.13 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 128 V |
Breakdown VoltageVBR Min(V) | 143 V |
BreakdownVoltageVBR Max (V) | 158 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 207 V |
Status: | Unknown |
---|---|
Series: | P6KE1 Series |
RoHS: | Unknown |
Product Range | P6KE1 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 128V |
Clamping Voltage Vc Max | 207V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 143V |
Breakdown Voltage Max | 158V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.56mm |
Breakdown Voltage | 150V |
Breakdown Voltage Range | 143V to 158V |
Breakover Voltage Min | 143V |
Diode Type | Bidirectional TVS |
External Length / Height | 7.62mm |
Leakage Current | 5µA |
Operating Temperature Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Peak Pulse Current Ippm | 2.9A |
Power Dissipation Pd | 5W |
Reverse Leakage Current Max | 5µA |
Stand-off Voltage | 128V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | P6KE1 Series |
RoHS: | Unknown |
Product Range | P6KE1 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 128V |
Clamping Voltage Vc Max | 207V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 143V |
Breakdown Voltage Max | 158V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.56mm |
Breakdown Voltage | 150V |
Breakdown Voltage Range | 143V to 158V |
Breakover Voltage Min | 143V |
Capacitance Cd @ Vr Typ | 400pF |
Clamping Voltage @ 8/20µs Max | 265V |
Diode Type | Bidirectional TVS |
External Length / Height | 7.62mm |
Leakage Current | 5µA |
Peak Pulse Current Ippm | 2.9A |
Power Dissipation Pd | 5W |
Reverse Leakage Current Max | 5µA |
Stand-off Voltage | 128V |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | P6KE series |
RoHS: | Unknown |
Product Range | P6KE series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 128V |
Clamping Voltage Vc Max | 207V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 143V |
Breakdown Voltage Max | 158V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
TVS DIODE, 600W, 128V, BIDIR, DO-204AC | Farnell |
TVS DIODE AXIAL LEAD - P6KE150CA TR | Future Electronics |
Littelfuse TVS Diode, Bi-Directional, 128V, 2.9A, DO-204AC | Distrelec |
Transient Suppressor Diode,single,bidirectional,128V V(Rwm),do-204Ac |Littelfuse P6KE150CA | Newark Electronics |
600W 150VBR 5% BI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a P6KE150CA?
Additional datasheets, footprints and schematics for P6KE150CA are listed on our Part Details page. You can also find images and similar parts to P6KE150CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE150CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE150CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE150CA fall under?
The P6KE150CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to P6KE150CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE150CA you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE150CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for P6KE150CA have stock available?
Authorised distributors including Farnell, element14, Future Electronics, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for P6KE150CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE150CA often in real-time on the comparison pages.
What if I can't find stock of P6KE150CA?
You can fill out our help required form which you can use to request a quote for P6KE150CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.