Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0190
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
2,800
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
7,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,620
in stock
|
Buy Now | |
element14
from US$0.37
|
2,780
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 111 V |
Breakdown VoltageVBR Min(V) | 124 V |
BreakdownVoltageVBR Max (V) | 137 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 179 V |
Status: | Unknown |
---|---|
Series: | P6KE1 Series |
RoHS: | Unknown |
Product Range | P6KE1 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 111V |
Clamping Voltage Vc Max | 179V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 124V |
Breakdown Voltage Max | 137V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 124V |
Breakdown Voltage Range | 124V to 137V |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Peak Pulse Current Ippm | 3.4A |
Power Dissipation Pd | 5W |
Stand-off Voltage | 111V |
Termination Type | Axial Leaded |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Bidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 111V |
Breakdown Voltage Min | 124V |
Breakdown Voltage Max | 137V |
Clamping Voltage Vc Max | 179V |
Peak Pulse Current Ippm | 3.3A |
MSL | - |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 111V |
Clamping Voltage Vc Max | 179V |
Diode Case Style | DO-15 (DO-204AC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 124V |
Breakdown Voltage Max | 137V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TVS DIODE, 600W, 111V, BIDIR, DO-204AC | Farnell |
Diode TVS Single Bi-Directional 111V 600W 2-Pin DO-204AC | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Bidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 111V |
Breakdown Voltage Min | 124V |
Breakdown Voltage Max | 137V |
Clamping Voltage Vc Max | 179V |
Peak Pulse Current Ippm | 3.3A |
RoHS Compliant | Yes |
Tvs Diode, 3.3A, 179V, Bi-Directional, Do-15 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Littelfuse TVS Diode, Bi-Directional, 111V, 3.4A, DO-204AC | Distrelec |
600W 130VBR 5% BI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a P6KE130CA?
Additional datasheets, footprints and schematics for P6KE130CA are listed on our Part Details page. You can also find images and similar parts to P6KE130CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE130CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE130CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE130CA fall under?
The P6KE130CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to P6KE130CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE130CA you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE130CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for P6KE130CA have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Farnell, element14 and Newark Electronics have stock available or on a lead time for P6KE130CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE130CA often in real-time on the comparison pages.
What if I can't find stock of P6KE130CA?
You can fill out our help required form which you can use to request a quote for P6KE130CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.