Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Product Range | P6KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 9.4V |
Clamping Voltage Vc Max | 15.6V |
Diode Case Style | DO-15 (DO-204AC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 10.5V |
Breakdown Voltage Max | 11.6V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a P6KE11CA R0G?
Additional datasheets, footprints and schematics for P6KE11CA R0G are listed on our Part Details page. You can also find images and similar parts to P6KE11CA R0G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE11CA R0G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE11CA R0G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE11CA R0G fall under?
The P6KE11CA R0G is listed under Taiwan Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to P6KE11CA R0G when available in the Taiwan Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE11CA R0G you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE11CA R0G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6KE11CA R0G have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for P6KE11CA R0G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE11CA R0G often in real-time on the comparison pages.
What if I can't find stock of P6KE11CA R0G?
You can fill out our help required form which you can use to request a quote for P6KE11CA R0G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.