Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
1,829
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
5,305
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
4,001
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
3,250
in stock
|
Buy Now | |
element14
from US$0.24
|
1,839
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 8.55 V |
Breakdown VoltageVBR Min(V) | 9.5 V |
BreakdownVoltageVBR Max (V) | 10.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 10 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 14.5 V |
Status: | Unknown |
---|---|
Series: | P6KE1 Series |
RoHS: | Unknown |
Product Range | P6KE1 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 8.55V |
Clamping Voltage Vc Max | 14.5V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 9.5V |
Breakdown Voltage Max | 10.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.56mm |
Breakdown Voltage | 9.5V |
Breakdown Voltage Range | 9.5V to 10.5V |
Breakover Voltage Min | 9.5V |
Diode Type | Unidirectional TVS |
External Length / Height | 7.62mm |
Peak Pulse Current Ippm | 41A |
Power Dissipation Pd | 5W |
Reverse Leakage Current Max | 10µA |
Stand-off Voltage | 8.55V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Status: | Unknown |
---|---|
Series: | Transil Series |
RoHS: | Unknown |
Product Range | Transil Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 8.55V |
Clamping Voltage Vc Max | 18.6V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 9.5V |
Breakdown Voltage Max | 10.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 8.55V |
Clamping Voltage Vc Max | 14.5V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
600W 10VBR 5% UNI DO204AC | TTI Europe |
Tvs Diode, 800W, 8.55V, Unidir, Do-15 | Newark Electronics |
Littelfuse TVS Diode, Uni-Directional, 8.55V, 42.1A, DO-204AC | Distrelec |
P6KE Series 14.5 V 0.6 kW Through Hole Uni-Directional TVS Diode - DO-204AC | Future Electronics |
600W Axial Leaded Transient Voltage Suppression (TVS) Diode | Littelfuse P6KE10A | RS Americas |
Where can I find additional details, specifications and documents for a P6KE10A?
Additional datasheets, footprints and schematics for P6KE10A are listed on our Part Details page. You can also find images and similar parts to P6KE10A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE10A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE10A fall under?
The P6KE10A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to P6KE10A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE10A you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE10A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for P6KE10A have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, Distrelec and element14 have stock available or on a lead time for P6KE10A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE10A often in real-time on the comparison pages.
What if I can't find stock of P6KE10A?
You can fill out our help required form which you can use to request a quote for P6KE10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.