| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Oscilloscope Probe Function | Differential |
|---|---|
| Bandwidth | 1GHz |
| Input Voltage Max | 25V |
| Test Probe Attenuation | 1 |
| For Use With | Tektronix TDS Series Oscilloscopes |
| Lead Length | 1.2m |
| RoHS Compliant | Yes |
| Active differential probe 1GHz | RS |
| Differential Test Probe | Newark Electronics |
| PROBE, DIFFERENTIAL PROBES, 1X, 10X, 1.0 GHZ | RS Americas |
Where can I find additional details, specifications and documents for a P6247?
Additional datasheets, footprints and schematics for P6247 are listed on our Part Details page. You can also find images and similar parts to P6247 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6247 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6247 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6247 fall under?
The P6247 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to P6247 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6247 you can contact the distributor directly for product support, shipping queries etc.
Is the P6247 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6247 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for P6247.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6247 often in real-time on the comparison pages.
What if I can't find stock of P6247?
You can fill out our help required form which you can use to request a quote for P6247 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.