Status: | Unknown |
---|---|
Series: | P60A Series |
RoHS: | Unknown |
Product Range | P60A Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 24VDC |
Output Code | Hexadecimal |
Switching Current | 400mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Cross Shaped |
Actuator Type | Screwdriver Slot |
Contact Current DC Max | 400mA |
Contact Current Rating | 0.4A |
Contact Voltage DC Max | 24V |
Lead Spacing | 2.54mm |
No. of Positions | 16Ways |
Pitch Spacing | 2.54mm |
Switch Type | DIP |
Switch, Pcb, Cross Head, Hexadeci | Newark Electronics |
SWITCH, PCB, CROSS HEAD, HEXADECI | element14 |
DIP ROTARY SWITCH P60 10MM | APEM Components P60A703 | RS Americas |
Where can I find additional details, specifications and documents for a P60A703?
Additional datasheets, footprints and schematics for P60A703 are listed on our Part Details page. You can also find images and similar parts to P60A703 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P60A703 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P60A703 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P60A703 fall under?
The P60A703 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P60A703 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P60A703 you can contact the distributor directly for product support, shipping queries etc.
Is the P60A703 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P60A703 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for P60A703.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P60A703 often in real-time on the comparison pages.
What if I can't find stock of P60A703?
You can fill out our help required form which you can use to request a quote for P60A703 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.