Status: | Unknown |
---|---|
Series: | P60A Series |
RoHS: | Unknown |
Product Range | P60A Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 10 Position |
Switching Voltage | 24VDC |
Output Code | BCD |
Switching Current | 400mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Cross Shaped |
Actuator Type | Screwdriver Slot |
Contact Current DC Max | 400mA |
Contact Current Rating | 0.4A |
Contact Voltage DC Max | 24V |
Indexing Angle | 36° |
Lead Spacing | 2.54mm |
No. of Positions | 10Ways |
Pitch Spacing | 2.54mm |
Switch Type | DIP |
Dip Rotary Switch P60 10Mm Rohs Compliant: Yes |Apem P60A701L508 | Newark Electronics |
DIP ROTARY SWITCH P60 10MM | APEM Components P60A701L508 | RS Americas |
SWITCH, PCB, CROSS HEAD, BCD CODE | element14 |
Where can I find additional details, specifications and documents for a P60A701L508?
Additional datasheets, footprints and schematics for P60A701L508 are listed on our Part Details page. You can also find images and similar parts to P60A701L508 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P60A701L508 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P60A701L508 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P60A701L508 fall under?
The P60A701L508 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P60A701L508 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P60A701L508 you can contact the distributor directly for product support, shipping queries etc.
Is the P60A701L508 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P60A701L508 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for P60A701L508.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P60A701L508 often in real-time on the comparison pages.
What if I can't find stock of P60A701L508?
You can fill out our help required form which you can use to request a quote for P60A701L508 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.