Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,210.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3,589.48
|
1
in stock
|
Buy Now | |
TestEquity
from US$3,751.06
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$3,210.00
|
1
in stock
|
Buy Now | |
RS Americas
from US$3,210.00
|
1
in stock
|
Buy Now | |
element14
from US$3,620.59
|
1
in stock
|
Buy Now | |
Distrelec
from US$3,435.66
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$3,751.06
|
-
|
Buy Now |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 4A |
Current Range Min | - |
For Use With | Tektronix Oscilloscopes |
Product Range | - |
Test Probe Functions | Current |
Test Probe Type | Clamp |
Connector Assemblies, Lead Set Test | Newark Electronics |
Accessory AC Current Probe Power supply inverters | Tektronix P6022 | RS Americas |
PROBE, CURRENT, 6A | element14 |
Tektronix Current Probe, 1 mA ... 100 A | Distrelec |
Tektronix P6022 Clip On Ammeter Adaptor 3.58mm 120 MHz | Rapid Electronics |
Where can I find additional details, specifications and documents for a P6022?
Additional datasheets, footprints and schematics for P6022 are listed on our Part Details page. You can also find images and similar parts to P6022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6022 fall under?
The P6022 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to P6022 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6022 you can contact the distributor directly for product support, shipping queries etc.
Is the P6022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6022 have stock available?
Authorised distributors including TestEquity, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for P6022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6022 often in real-time on the comparison pages.
What if I can't find stock of P6022?
You can fill out our help required form which you can use to request a quote for P6022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.