Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,810.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$3,261.46
|
9
in stock
|
Buy Now | |
TestEquity
from US$3,113.21
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$2,810.00
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$3,261.46
|
3
in stock
|
Buy Now | |
RS Americas
from US$2,810.00
|
2
in stock
|
Buy Now | |
element14
from US$3,173.04
|
2
in stock
|
Buy Now | |
Farnell
from US$3,114.90
|
2
in stock
|
Buy Now | |
Distrelec
from US$3,144.40
|
1
in stock
|
Buy Now |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 10.6A |
Current Range Min | - |
For Use With | Tektronix Oscilloscopes |
Product Range | - |
Test Probe Functions | Current |
60MHz 7.5A ac current probe | RS |
Meter Side Connector:Bnc Plug | Newark Electronics |
Tektronix P6021A Clip On Ammeter Adaptor 3.58mm 60 MHz | Rapid Electronics |
Probe, AC Current Test, 60 MHz, 250 A, 10.6 A RMS, 59 in., Shielded Head | Tektronix P6021A | RS Americas |
PROBE, AC, CURRENT, 15A | element14 |
Tektronix Current Probe, 10 mA ... 250 A | Distrelec |
Where can I find additional details, specifications and documents for a P6021A?
Additional datasheets, footprints and schematics for P6021A are listed on our Part Details page. You can also find images and similar parts to P6021A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6021A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6021A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6021A fall under?
The P6021A is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to P6021A when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6021A you can contact the distributor directly for product support, shipping queries etc.
Is the P6021A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6021A have stock available?
Authorised distributors including TestEquity, RS, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for P6021A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6021A often in real-time on the comparison pages.
What if I can't find stock of P6021A?
You can fill out our help required form which you can use to request a quote for P6021A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.