Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,116.00
Oscilloscope Probe Function | High-Voltage Passive Probe |
---|---|
Bandwidth | 75MHz |
Input Voltage Max | 20kV |
Test Probe Attenuation | 1000 |
For Use With | Tektronix Digital Oscilloscopes |
Product Range | - |
Attenuation | 1000X |
Compensation Range | 7 to 49 pF |
Lead Length | 3m |
Material | Silicone Dielectric |
Rise Time | 4ns |
Test Connector Type A | BNC Plug |
Test Probe Functions | Multifunction |
High voltage probe 75MHz,40kV,1000X | RS |
1000X High Voltage Passive Test Probe | Newark Electronics |
Tektronix P6015A Oscilloscope Probe Scoop Proof 75 MHz 1000:1 | Rapid Electronics |
Accessory High Voltage Probe TPS2000 Series digital storage oscilloscope | RS Americas |
PROBE, HIGH VOLTAGE, 75MHZ, 1000X | element14 |
Where can I find additional details, specifications and documents for a P6015A?
Additional datasheets, footprints and schematics for P6015A are listed on our Part Details page. You can also find images and similar parts to P6015A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6015A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6015A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6015A fall under?
The P6015A is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to P6015A when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6015A you can contact the distributor directly for product support, shipping queries etc.
Is the P6015A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6015A have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, RS Americas and element14 have stock available or on a lead time for P6015A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6015A often in real-time on the comparison pages.
What if I can't find stock of P6015A?
You can fill out our help required form which you can use to request a quote for P6015A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.