Status: | Unknown |
---|---|
Series: | MIFARE Series |
RoHS: | Compliant |
Frequency | 3.5712MHz |
---|---|
Memory Size | 264KB |
Current Consumption | 15mA |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Module Interface | UART |
Product Range | MIFARE Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Mifare Sam Av2 Or Av2.6, Pcm1.1 Module/Reel Rohs Compliant: Yes |Nxp P5DF081X0/T1AD2060 | Newark Electronics |
MIFARE SAM AV2 PCM1.1 T/R | Avnet America |
Where can I find additional details, specifications and documents for a P5DF081X0/T1AD2060?
Additional datasheets, footprints and schematics for P5DF081X0/T1AD2060 are listed on our Part Details page. You can also find images and similar parts to P5DF081X0/T1AD2060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P5DF081X0/T1AD2060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P5DF081X0/T1AD2060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P5DF081X0/T1AD2060 fall under?
The P5DF081X0/T1AD2060 is listed under Wireless Modules & Adaptors > RFID Modules > RFID Reader / Writers.
Can I view similar or alternative parts?
You can view similar parts to P5DF081X0/T1AD2060 when available in the RFID Reader / Writers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P5DF081X0/T1AD2060 you can contact the distributor directly for product support, shipping queries etc.
Is the P5DF081X0/T1AD2060 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P5DF081X0/T1AD2060 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for P5DF081X0/T1AD2060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P5DF081X0/T1AD2060 often in real-time on the comparison pages.
What if I can't find stock of P5DF081X0/T1AD2060?
You can fill out our help required form which you can use to request a quote for P5DF081X0/T1AD2060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.