Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4,910.00
Oscilloscope Probe Function | High-Voltage Differential Probe |
---|---|
Bandwidth | 50MHz |
Input Voltage Max | 2.3kV |
Test Probe Attenuation | 100 |
For Use With | All Makes & Models of Oscilloscopes |
Product Range | - |
Lead Length | 1.8m |
Test Connector Type A | Crocodile Clip |
Test Connector Type B | Probe |
Test Probe Functions | Voltage |
Test Probe Type | Oscilloscope |
Oscilloscope Probe, High Voltage Differential | Newark Electronics |
PROBE,DIFFERENTIAL 50MHZ 3000 SERIES (NS | element14 |
PROBE, 100X/1000X, HVE, 50 MHZ | Farnell |
Differential probe 50MHz 100/1000X 5.6KV | RS |
Tektronix P5210A Differential Probe Set Scoop Proof 50 MHz 100:1 1000:1 5600V | Rapid Electronics |
Where can I find additional details, specifications and documents for a P5210A?
Additional datasheets, footprints and schematics for P5210A are listed on our Part Details page. You can also find images and similar parts to P5210A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P5210A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P5210A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P5210A fall under?
The P5210A is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to P5210A when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P5210A you can contact the distributor directly for product support, shipping queries etc.
Is the P5210A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P5210A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for P5210A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P5210A often in real-time on the comparison pages.
What if I can't find stock of P5210A?
You can fill out our help required form which you can use to request a quote for P5210A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.