Status: | Unknown |
---|---|
Series: | 5kA SIDACtor Series |
RoHS: | Unknown |
Reverse Stand-Off Voltage Vrwm | - |
---|---|
No. of Pins | 3Pins |
TVS Thyristor Case Style | TO-218 |
Thyristor Type | SIDAC |
Breakover Voltage Vbo Max | 600V |
No. of Circuits | 1Circuits |
Peak Pulse Current Ippm | 5kA |
Peak Off-State Voltage Vdrm | 450V |
Product Range | 5kA SIDACtor Series |
SVHC | No SVHC (07-Jul-2017) |
Tvs Thyristor, 450V, 5Ka, To-218 | Newark Electronics |
TVS THYRISTOR, 450V, 5KA, TO-218 | element14 |
Where can I find additional details, specifications and documents for a P4800MEL?
Additional datasheets, footprints and schematics for P4800MEL are listed on our Part Details page. You can also find images and similar parts to P4800MEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P4800MEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P4800MEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P4800MEL fall under?
The P4800MEL is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to P4800MEL when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P4800MEL you can contact the distributor directly for product support, shipping queries etc.
Is the P4800MEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P4800MEL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for P4800MEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P4800MEL often in real-time on the comparison pages.
What if I can't find stock of P4800MEL?
You can fill out our help required form which you can use to request a quote for P4800MEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.