Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current Inductive | 40A |
---|---|
Relay Mounting | Flange |
Operating Voltage | 600VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 15hp |
Switching Current AC1 | 50A |
RoHS Compliant | Yes |
P40C42D12C1-24=Contactor Assembly |Te Connectivity P40C42D12C1-24 | Newark Electronics |
Contactors-Electromechanical 3PST-NO-DM 40A 24VDC | Rapid Electronics |
Electromechanical Relay 3PST-NO-DM/SPDT 40A 24VDC 84Ohm Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a P40C42D12C1-24?
Additional datasheets, footprints and schematics for P40C42D12C1-24 are listed on our Part Details page. You can also find images and similar parts to P40C42D12C1-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P40C42D12C1-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P40C42D12C1-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P40C42D12C1-24 fall under?
The P40C42D12C1-24 is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to P40C42D12C1-24 when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P40C42D12C1-24 you can contact the distributor directly for product support, shipping queries etc.
Is the P40C42D12C1-24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P40C42D12C1-24 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for P40C42D12C1-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P40C42D12C1-24 often in real-time on the comparison pages.
What if I can't find stock of P40C42D12C1-24?
You can fill out our help required form which you can use to request a quote for P40C42D12C1-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.