Status: | Unknown |
---|---|
Series: | P409 Series |
RoHS: | Unknown |
Capacitance | 47000pF |
---|---|
Suppression Class | X2 |
Product Range | P409 Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | - |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 275V |
Cap, 0.047Μf, 20%, Paper, Radial | Newark Electronics |
CAP, 0.047µF, 20%, PAPER, RADIAL | element14 |
KEMET RC Snubber, 47nF, 275V, 100VOhm, 20%, 630V | Distrelec |
Cap Film P409 RC X2 275V 47nF R100 | RS |
Cap Film P409 RC X2 275V 47nF R100 | KEMET P409QM473M275AH101 | RS Americas |
Safety Capacitor, 0.047 uF, 275 VAC, � 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a P409QM473M275AH101?
Additional datasheets, footprints and schematics for P409QM473M275AH101 are listed on our Part Details page. You can also find images and similar parts to P409QM473M275AH101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P409QM473M275AH101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P409QM473M275AH101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P409QM473M275AH101 fall under?
The P409QM473M275AH101 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to P409QM473M275AH101 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P409QM473M275AH101 you can contact the distributor directly for product support, shipping queries etc.
Is the P409QM473M275AH101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P409QM473M275AH101 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for P409QM473M275AH101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P409QM473M275AH101 often in real-time on the comparison pages.
What if I can't find stock of P409QM473M275AH101?
You can fill out our help required form which you can use to request a quote for P409QM473M275AH101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.