Status: | Unknown |
---|---|
Series: | P409 Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Suppression Class | X2 |
Product Range | P409 Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | - |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 275V |
.100Uf 275V |Kemet P409CP104M275AH471 | Newark Electronics |
Safety Capacitor, 0.1 uF, 275 VAC, ± 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
Safety Capacitor, 0.1 uF, 275 VAC, � 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a P409CP104M275AH471?
Additional datasheets, footprints and schematics for P409CP104M275AH471 are listed on our Part Details page. You can also find images and similar parts to P409CP104M275AH471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P409CP104M275AH471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P409CP104M275AH471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P409CP104M275AH471 fall under?
The P409CP104M275AH471 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to P409CP104M275AH471 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P409CP104M275AH471 you can contact the distributor directly for product support, shipping queries etc.
Is the P409CP104M275AH471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P409CP104M275AH471 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for P409CP104M275AH471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P409CP104M275AH471 often in real-time on the comparison pages.
What if I can't find stock of P409CP104M275AH471?
You can fill out our help required form which you can use to request a quote for P409CP104M275AH471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.