P370020 Soldering Stations & Accessories by Esico-Triton

Solder Pot

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Temperature Max 650°F
Output Power 650W
Body Material Cast iron crucibles
Depth 1.75"
Power Rating 650W
Solder Capacity 5lb
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P370020?

Additional datasheets, footprints and schematics for P370020 are listed on our Part Details page. You can also find images and similar parts to P370020 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P370020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P370020 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P370020 fall under?

The P370020 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder > Solder Pots.

Can I view similar or alternative parts?

You can view similar parts to P370020 when available in the Solder Pots range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P370020 you can contact the distributor directly for product support, shipping queries etc.

Is the P370020 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for P370020 have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for P370020.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P370020 often in real-time on the comparison pages.

What if I can't find stock of P370020?

You can fill out our help required form which you can use to request a quote for P370020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay