Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Core Type | P |
---|---|
Core Size | P36 |
Core Material Grade | 3C81 |
For Use With | - |
Effective Magnetic Path Length | 53.2mm |
Ae Effective Cross Section Area | 202mm² |
Inductance Factor Al | 10.8µH |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Ferrite Core |
Material Grade | 3C81 |
Where can I find additional details, specifications and documents for a P36/22-3C81?
Additional datasheets, footprints and schematics for P36/22-3C81 are listed on our Part Details page. You can also find images and similar parts to P36/22-3C81 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P36/22-3C81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P36/22-3C81 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P36/22-3C81 fall under?
The P36/22-3C81 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to P36/22-3C81 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P36/22-3C81 you can contact the distributor directly for product support, shipping queries etc.
Is the P36/22-3C81 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P36/22-3C81 have stock available?
There is no stock from authorised distributors for P36/22-3C81.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P36/22-3C81 often in real-time on the comparison pages.
What if I can't find stock of P36/22-3C81?
You can fill out our help required form which you can use to request a quote for P36/22-3C81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.