Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 5mm |
Supply Voltage Max | 115VAC |
Panel Cutout Height | 44.5mm |
Panel Cutout Width | 124mm |
Operating Temperature Min | -26°C |
RoHS Compliant | No |
Electromechanical Counter, 6-Digit, Lock & Key Reset, Panel, 115VAC, 10 Series | Trumeter P32-1026 | RS Americas |
Electromechanical Totalizing Counter | Newark Electronics |
Electromechanical AC Counter, (2) 22 AWG 8 in. Wire Leads | Carlton-Bates |
Where can I find additional details, specifications and documents for a P32-1026?
Additional datasheets, footprints and schematics for P32-1026 are listed on our Part Details page. You can also find images and similar parts to P32-1026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P32-1026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P32-1026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P32-1026 fall under?
The P32-1026 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to P32-1026 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P32-1026 you can contact the distributor directly for product support, shipping queries etc.
Is the P32-1026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P32-1026 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for P32-1026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P32-1026 often in real-time on the comparison pages.
What if I can't find stock of P32-1026?
You can fill out our help required form which you can use to request a quote for P32-1026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.