Inductance | - |
---|---|
Product Range | - |
Approval Bodies | BABT CSA EN UL |
Capacitance | 0µF |
Current Rating | 100µA |
DC Resistance | 340ohm |
External Depth | 12.7mm |
External Length / Height | 7mm |
External Width | 9mm |
Frequency Response Max | 4kHz |
Frequency Response Min | 200Hz |
Insertion Loss | 4.5dB |
Isolation Voltage | 5.5kV |
Lead Spacing | 9.2mm |
Pitch Spacing | 2.54mm |
Return Loss | 16 |
Transformer Type | Matching |
Turns Ratio | 1 |
Winding Configuration | 1 |
Winding Resistance Max | 340ohm |
Winding Resistance Min | 270ohm |
Microprofile Smd Line Matching Transformer | Component Sense |
Transformer, Line Matching, Smd, 100Ua | Newark Electronics |
TRANSFORMER, LINE MATCHING, SMD, 100UA | Farnell |
Where can I find additional details, specifications and documents for a P3191?
Additional datasheets, footprints and schematics for P3191 are listed on our Part Details page. You can also find images and similar parts to P3191 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P3191 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P3191 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P3191 fall under?
The P3191 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to P3191 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P3191 you can contact the distributor directly for product support, shipping queries etc.
Is the P3191 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P3191 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for P3191.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P3191 often in real-time on the comparison pages.
What if I can't find stock of P3191?
You can fill out our help required form which you can use to request a quote for P3191 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.