P3100SCLRP TVS - Transient Voltage Suppressors by Littelfuse

PROTECTION THYRISTOR 275V DO-214AA

Status: Unknown
Series: SIDACtor pxxx0s Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for RS
RS
from US$0.98
70
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.44
130,000
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.59
2,500
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.89
2,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.44
1,549
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.77
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.52
-
Buy Now
Logo for Farnell
Farnell
from US$0.59
-
Buy Now

Specifications

Reverse Stand-Off Voltage Vrwm -
No. of Pins 2Pins
TVS Thyristor Case Style DO-214AA
Thyristor Type SIDAC
Breakover Voltage Vbo Max 350V
No. of Circuits 1Circuits
Peak Pulse Current Ippm 400A
Peak Off-State Voltage Vdrm 275V
Product Range SIDACtor pxxx0s Series
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

P3100S Series 275 Vdrm 2.2A Surface Mount Sidac Protection Thyristor - SMB | Future Electronics
P3100SCLRP, SIDAC, 275V 0.005mA, 2-Pin DO-214AA | Littelfuse P3100SCLRP | RS Americas
Fuse SIDACtor Bi 500A DO214 2L | RS
Sidactor, 275V, Do-214Aa | Newark Electronics
2.2A 275-350V SIDAC DO214AA | TTI Europe
PROTECTION THYRISTOR, 275V, DO-214AA | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P3100SCLRP?

Additional datasheets, footprints and schematics for P3100SCLRP are listed on our Part Details page. You can also find images and similar parts to P3100SCLRP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P3100SCLRP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P3100SCLRP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P3100SCLRP fall under?

The P3100SCLRP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.

Can I view similar or alternative parts?

You can view similar parts to P3100SCLRP when available in the TVS Thyristors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P3100SCLRP you can contact the distributor directly for product support, shipping queries etc.

Is the P3100SCLRP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P3100SCLRP have stock available?

Authorised distributors including Future Electronics, CoreStaff, RS Americas, Chip One Stop and RS have stock available or on a lead time for P3100SCLRP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P3100SCLRP often in real-time on the comparison pages.

What if I can't find stock of P3100SCLRP?

You can fill out our help required form which you can use to request a quote for P3100SCLRP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay