Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Reverse Stand-Off Voltage Vrwm | - |
---|---|
No. of Pins | 2Pins |
TVS Thyristor Case Style | DO-214AA |
Thyristor Type | SIDAC |
Breakover Voltage Vbo Max | 350V |
No. of Circuits | 1Circuits |
Peak Pulse Current Ippm | 80A |
Peak Off-State Voltage Vdrm | 275V |
Product Range | - |
Current Itsm | 30A |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -40°C |
Junction to Case Thermal Resistance A | 90°C/W |
Peak Pulse Current IPP @ 10/1000µs | 80A |
Peak Pulse Current IPP @ 8/20µs | 250A |
Peak Repetitive Off-State Voltage Vdrm | 275V |
Termination Type | Surface Mount Device |
Thyristor Case | DO-214AA |
P3100S Series 275 Vdrm 2.2 A Surface Mount Sidac Protection Thyristor - SMB | Future Electronics |
Sidactor, 275V, Do-214Aa | Newark Electronics |
P3100SBLRP, SIDAC, 275V 0.005mA, 2-Pin DO-214AA | Littelfuse P3100SBLRP | RS Americas |
THYRISTOR, TVS, BI, 275V | Farnell |
Where can I find additional details, specifications and documents for a P3100SBLRP?
Additional datasheets, footprints and schematics for P3100SBLRP are listed on our Part Details page. You can also find images and similar parts to P3100SBLRP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P3100SBLRP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P3100SBLRP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P3100SBLRP fall under?
The P3100SBLRP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to P3100SBLRP when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P3100SBLRP you can contact the distributor directly for product support, shipping queries etc.
Is the P3100SBLRP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P3100SBLRP have stock available?
Authorised distributors including Future Electronics, CoreStaff, Newark Electronics, Lake-View Electronics and RS Americas have stock available or on a lead time for P3100SBLRP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P3100SBLRP often in real-time on the comparison pages.
What if I can't find stock of P3100SBLRP?
You can fill out our help required form which you can use to request a quote for P3100SBLRP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.