P3-63/V/SVB Part Information

Details for P3-63/V/SVB by Eaton

Electrical & Lighting>Industrial Automation & Control Gear>Industrial Push Buttons & Control Stations

Featured Distributor

Farnell
Farnell

P363VSVB

Buy Now
Pricing
BreakPrice
178.4200
576.8500
1075.2800
Stock Information
Available in stock: 9
Additional stock arrives in: weeks
Details
Manufacturer: Eaton Moeller

Part Downloads

Part Specifications

No. of Poles 3 Pole
Contact Voltage AC Max 690V
Contact Current AC Max 63A
Approvals / Standards CSA EN IEC UL
IP Rating IP65
Product Range P3 Series
SVHC No SVHC (17-Dec-2015)
Current Rating 63A
Power Rating 37kW
Switching AC3 Power Max 37kW
Voltage Rating 690VAC

Frequently Asked Questions

Where can I find additional details, specifications and documents for a P3-63/V/SVB?

Additional datasheets, footprints and schematics for P3-63/V/SVB are listed in our Part Details tab. You can also find the P3-63/V/SVB image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P3-63/V/SVB in the Pricing & Inventory tab next to part details. You can view P3-63/V/SVB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P3-63/V/SVB fall under?

The P3-63/V/SVB is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.

Can I view similar or alternative parts?

You can view similar parts to P3-63/V/SVB when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P3-63/V/SVB you can contact the distributor directly for product support, shipping queries etc.

Is the P3-63/V/SVB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P3-63/V/SVB have stock available?

There is no stock from authorised distributors for P3-63/V/SVB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P3-63/V/SVB often in real-time on the comparison pages.

What if I can't find stock of P3-63/V/SVB?

You can fill out our help required form which you can use to request a quote for P3-63/V/SVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for P3-63/V/SVB

Loading...
Loading Results for P3-63/V/SVB
We use cookies to improve your experience. See our privacy policy.
Okay