Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | - |
No. of Pins | 8Pins |
Current Rating | 5A |
Voltage Rating | - |
Product Range | - |
Accessory Type | Socket |
For Use With | G2R-2-S Relay |
RELAY SOCKET, DIN, 2 POLE, 5A | element14 |
Relay Socket, 8-Blade Socket, 2 Poles, Surface/Track Mounting, Finger Safe Construction | Carlton-Bates |
Din Rail Relay Socket | Newark Electronics |
OMRON IA SOCKET | Relay Specialties |
Where can I find additional details, specifications and documents for a P2RF-08-E?
Additional datasheets, footprints and schematics for P2RF-08-E are listed on our Part Details page. You can also find images and similar parts to P2RF-08-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P2RF-08-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P2RF-08-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P2RF-08-E fall under?
The P2RF-08-E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to P2RF-08-E when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P2RF-08-E you can contact the distributor directly for product support, shipping queries etc.
Is the P2RF-08-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P2RF-08-E have stock available?
Authorised distributors including element14, Carlton-Bates, Farnell, Newark Electronics and Power and Signal Group have stock available or on a lead time for P2RF-08-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P2RF-08-E often in real-time on the comparison pages.
What if I can't find stock of P2RF-08-E?
You can fill out our help required form which you can use to request a quote for P2RF-08-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.