Status: | Unknown |
---|---|
Series: | P295 Series |
RoHS: | Unknown |
Capacitance | 3900pF |
---|---|
Suppression Class | Y1 |
Product Range | P295 Series |
Voltage Rating X | - |
Voltage Rating Y | 500V |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 2000V/µs |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 115°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 500V |
Cap, Sup, Y1, Paper, 3900Pf, 500Vac, Rad | Newark Electronics |
CAP, 3900PF, 20%, PAPER, RADIAL | element14 |
KEMET Y Capacitor, 3.9nF, 500VAC, 20% | Distrelec |
Where can I find additional details, specifications and documents for a P295BQ392M500A?
Additional datasheets, footprints and schematics for P295BQ392M500A are listed on our Part Details page. You can also find images and similar parts to P295BQ392M500A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P295BQ392M500A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P295BQ392M500A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P295BQ392M500A fall under?
The P295BQ392M500A is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to P295BQ392M500A when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P295BQ392M500A you can contact the distributor directly for product support, shipping queries etc.
Is the P295BQ392M500A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P295BQ392M500A have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec, Farnell and Avnet Abacus have stock available or on a lead time for P295BQ392M500A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P295BQ392M500A often in real-time on the comparison pages.
What if I can't find stock of P295BQ392M500A?
You can fill out our help required form which you can use to request a quote for P295BQ392M500A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.