Status: | Unknown |
---|---|
Series: | P295 Series |
RoHS: | Unknown |
Capacitance | 2500pF |
---|---|
Suppression Class | Y1 |
Product Range | P295 Series |
Voltage Rating X | - |
Voltage Rating Y | 500V |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 2000V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 115°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor: paper | Transfer Multisort Elektronik |
Cap, Sup, Y1, Paper, 2500Pf, 500V, Rad | Newark Electronics |
CAP, SUP, Y1, PAPER, 2500PF, 500V, RAD | Farnell |
Where can I find additional details, specifications and documents for a P295BL252K500A?
Additional datasheets, footprints and schematics for P295BL252K500A are listed on our Part Details page. You can also find images and similar parts to P295BL252K500A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P295BL252K500A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P295BL252K500A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P295BL252K500A fall under?
The P295BL252K500A is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to P295BL252K500A when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P295BL252K500A you can contact the distributor directly for product support, shipping queries etc.
Is the P295BL252K500A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P295BL252K500A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for P295BL252K500A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P295BL252K500A often in real-time on the comparison pages.
What if I can't find stock of P295BL252K500A?
You can fill out our help required form which you can use to request a quote for P295BL252K500A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.