Status: | Unknown |
---|---|
Series: | P25 Series |
RoHS: | Unknown |
Product Range | P25 Series |
---|---|
Switch Mounting | Surface Mount |
No. of Switch Positions | 16 Position |
Switching Voltage | 42VDC |
Output Code | Hexadecimal |
Switching Current | 100mA |
RoHS Compliant | Yes |
Dip Rotary Switch P60 10Mm Rohs Compliant: Yes |Apem P25SMT103TR | Newark Electronics |
DIP ROTARY SWITCH P60 10MM | APEM Components P25SMT103TR | RS Americas |
DIP ROT SW SP16T 0.1A 42V | TTI Europe |
Where can I find additional details, specifications and documents for a P25SMT103TR?
Additional datasheets, footprints and schematics for P25SMT103TR are listed on our Part Details page. You can also find images and similar parts to P25SMT103TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P25SMT103TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P25SMT103TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P25SMT103TR fall under?
The P25SMT103TR is listed under Switches & Relays > Switches > Rotary Switches > Rotary Coded Switches.
Can I view similar or alternative parts?
You can view similar parts to P25SMT103TR when available in the Rotary Coded Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P25SMT103TR you can contact the distributor directly for product support, shipping queries etc.
Is the P25SMT103TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P25SMT103TR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for P25SMT103TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P25SMT103TR often in real-time on the comparison pages.
What if I can't find stock of P25SMT103TR?
You can fill out our help required form which you can use to request a quote for P25SMT103TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.