Status: | Unknown |
---|---|
Series: | 5kA SIDACtor Series |
RoHS: | Unknown |
Reverse Stand-Off Voltage Vrwm | - |
---|---|
No. of Pins | 3Pins |
TVS Thyristor Case Style | TO-218 |
Thyristor Type | SIDAC |
Breakover Voltage Vbo Max | 260V |
No. of Circuits | 1Circuits |
Peak Pulse Current Ippm | 5kA |
Peak Off-State Voltage Vdrm | 180V |
Product Range | 5kA SIDACtor Series |
SVHC | No SVHC (07-Jul-2017) |
Sidactor Bi 180V 5000A To218 Rohs/Tube |Littelfuse P2300MEL | Newark Electronics |
THYRISTOR 180V 5KA TO218-3 | Future Electronics |
TVS THYRISTOR, 180V, 5KA, TO-218 | element14 |
2.2A 180-260V SIDAC TO218 | TTI Europe |
Where can I find additional details, specifications and documents for a P2300MEL?
Additional datasheets, footprints and schematics for P2300MEL are listed on our Part Details page. You can also find images and similar parts to P2300MEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P2300MEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P2300MEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P2300MEL fall under?
The P2300MEL is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to P2300MEL when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P2300MEL you can contact the distributor directly for product support, shipping queries etc.
Is the P2300MEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P2300MEL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for P2300MEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P2300MEL often in real-time on the comparison pages.
What if I can't find stock of P2300MEL?
You can fill out our help required form which you can use to request a quote for P2300MEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.