Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits / Alpha | 4 |
---|---|
Digit Height | 4mm |
Supply Voltage Max | 115VAC |
Panel Cutout Height | 25.7mm |
Panel Cutout Width | 37.1mm |
Operating Temperature Min | -26°C |
RoHS Compliant | Yes |
Electromechanical Totalizing Counter | Newark Electronics |
Electromechanical Counter, 4 Dig, 115VAC, Panel, Pushbutton Reset, 49 Series | Trumeter P2-4904 | RS Americas |
Electromechanical Totalizer, (4) 4.0 mm H - White on Black Uni-directional, (count up) 115VAC | Carlton-Bates |
Where can I find additional details, specifications and documents for a P2-4904?
Additional datasheets, footprints and schematics for P2-4904 are listed on our Part Details page. You can also find images and similar parts to P2-4904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P2-4904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P2-4904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P2-4904 fall under?
The P2-4904 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to P2-4904 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P2-4904 you can contact the distributor directly for product support, shipping queries etc.
Is the P2-4904 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P2-4904 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for P2-4904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P2-4904 often in real-time on the comparison pages.
What if I can't find stock of P2-4904?
You can fill out our help required form which you can use to request a quote for P2-4904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.