Status: | Unknown |
---|---|
Series: | Concave Series |
RoHS: | Unknown |
Connector Type | Spring Probe |
---|---|
Centreline Spacing | - |
Connector Tip Style | - |
Current Rating | 3A |
Overall Length | - |
Spring Force Initial | - |
Spring Force Working Travel | - |
Product Range | Concave Series |
SVHC | Lead (15-Jan-2019) |
Body Plating | Gold |
Contact Material | Beryllium Copper |
Contact Plating | Rhodium Plated Contacts |
Contact Resistance | 30mohm |
Material | Phosphor Bronze |
No. of Mating Cycles | 1000000 |
Travel | 2.54mm |
Probe, Concave, 1.90Mm Pitch | Newark Electronics |
PROBE, CONCAVE, 1.90MM PITCH | element14 |
ATE TWO-PART SPRING PROBE 1.9 | TTI Europe |
Two Part Spring Probe, 1.90mm minimum pitch, �1.5mm Concave Head | Avnet Abacus |
Where can I find additional details, specifications and documents for a P19-1121?
Additional datasheets, footprints and schematics for P19-1121 are listed on our Part Details page. You can also find images and similar parts to P19-1121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P19-1121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P19-1121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P19-1121 fall under?
The P19-1121 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to P19-1121 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P19-1121 you can contact the distributor directly for product support, shipping queries etc.
Is the P19-1121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P19-1121 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet Abacus have stock available or on a lead time for P19-1121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P19-1121 often in real-time on the comparison pages.
What if I can't find stock of P19-1121?
You can fill out our help required form which you can use to request a quote for P19-1121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.