Inductance | - |
---|---|
Product Range | - |
Approval Bodies | BABT CSA EN UL |
Current Rating | 100µA |
External Depth | 18mm |
External Length / Height | 12.6mm |
External Width | 18mm |
Frequency Response Max | 4kHz |
Frequency Response Min | 200Hz |
Insertion Loss | 1.5dB |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Pin Diameter | 0.65mm |
Return Loss | 18dB |
Transformer Type | Matching |
Turns Ratio | 1 |
Winding Resistance Max | 73ohm |
Winding Resistance Min | 59ohm |
Transformer, Line Matching, Through Hole | Newark Electronics |
TRANSFORMER, LINE MATCHING, 100UA | element14 |
Temperature Max | 750°F |
---|---|
Output Power | 200W |
Body Material | Cast iron crucibles |
Depth | 1.5" |
Power Rating | 200W |
Solder Capacity | 0.75lb |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a P1200?
Additional datasheets, footprints and schematics for P1200 are listed on our Part Details page. You can also find images and similar parts to P1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P1200 fall under?
The P1200 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to P1200 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P1200 you can contact the distributor directly for product support, shipping queries etc.
Is the P1200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P1200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for P1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P1200 often in real-time on the comparison pages.
What if I can't find stock of P1200?
You can fill out our help required form which you can use to request a quote for P1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.