P1057/16 BK005 Cable Management by Alpha Wire

MULTI-PURPOSE SLEEVE, 11.73MM, BLK, 100

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.80

Distributor Stock
Logo for RS
RS
from US$61.70
17
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.80
197
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$78.00
-
Buy Now
Logo for RS Americas
RS Americas
from US$74.40
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$62.66
-
Buy Now

Specifications

Sleeving / Tubing Type Multi-Purpose
Sleeving Material PVC (Polyvinylchloride)
Sleeving Colour Black
Internal Diameter 11.73mm
Length - Metric 30.5mm
Length - Imperial 100ft
RoHS Compliant Yes

Alternative Descriptions

Alpha Wire Insulating Sleeve, 11.12mm, Black, PVC | Distrelec
MULTI-PURPOSE PVC tubing PVC-105-7/16 | RS
Multi-Purpose Sleeve, 11.73Mm, Blk, 100 | Newark Electronics
Tubing, PVC, Black, 0.438 in. ID, UL VW-1/224, CSA 198, MIL-I-631D, 100 ft | Alpha Wire P1057/16 BK005 | RS Americas
Solid Non Shrinkable Tubing Black PVC | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P1057/16 BK005?

Additional datasheets, footprints and schematics for P1057/16 BK005 are listed on our Part Details page. You can also find images and similar parts to P1057/16 BK005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P1057/16 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P1057/16 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P1057/16 BK005 fall under?

The P1057/16 BK005 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.

Can I view similar or alternative parts?

You can view similar parts to P1057/16 BK005 when available in the Sleeving range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P1057/16 BK005 you can contact the distributor directly for product support, shipping queries etc.

Is the P1057/16 BK005 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for P1057/16 BK005 have stock available?

Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for P1057/16 BK005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P1057/16 BK005 often in real-time on the comparison pages.

What if I can't find stock of P1057/16 BK005?

You can fill out our help required form which you can use to request a quote for P1057/16 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay