Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Flexible |
---|---|
Sleeving Material | PVC (Polyvinylchloride) |
Sleeving Colour | Black |
Internal Diameter | 7.95mm |
Length - Metric | 76.2m |
Length - Imperial | 250ft |
RoHS Compliant | Yes |
Tubing, PVC, Black, 0.312 in. ID, UL VW-1/224, CSA 198, MIL-I-631D, 250 ft | Alpha Wire P1055/16 BK003 | RS Americas |
Sleeving, Protective Flex, 7.95Mm, Black, 250Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a P1055/16 BK003?
Additional datasheets, footprints and schematics for P1055/16 BK003 are listed on our Part Details page. You can also find images and similar parts to P1055/16 BK003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P1055/16 BK003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P1055/16 BK003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P1055/16 BK003 fall under?
The P1055/16 BK003 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.
Can I view similar or alternative parts?
You can view similar parts to P1055/16 BK003 when available in the Sleeving range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P1055/16 BK003 you can contact the distributor directly for product support, shipping queries etc.
Is the P1055/16 BK003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P1055/16 BK003 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for P1055/16 BK003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P1055/16 BK003 often in real-time on the comparison pages.
What if I can't find stock of P1055/16 BK003?
You can fill out our help required form which you can use to request a quote for P1055/16 BK003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.